Anderson Power Products Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG 1383-BK

Description
Powerpole® PP180 Silver Plated Wire Contacts, 2 AWG, High Mating Force Also found in: /Powerpole® 180/SB 175
Request a Quote
Description
Powerpole® PP180 Silver Plated Wire Contacts, 2 AWG, High Mating Force Also found in: /Powerpole® 180/SB 175
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Powerpole® PP180 silver-plated copper contacts rated for 260 amperes at 600 volts AC/DC, designed for 2 AWG (33.6 mm²) wire, with a contact retention force of 170 lbf (756 N) and an average contact resistance of 0.10 milliohms. The contact operates from -20°C to 105°C and meets UL94 V-0 flammability rating. Used with H02 housing arrangements in SPEC Pak® High Power connectors, which provide IP68 environmental sealing and accept up to two PP180 contacts per insert. Contact housing is polycarbonate and compatible with PG gland sizes 36 and 42.

Datasheet Summary
Powered by GS/AI

Powerpole® PP180 silver-plated copper contacts rated for 260 amperes at 600 volts AC/DC, designed for 2 AWG (33.6 mm²) wire, with a contact retention force of 170 lbf (756 N) and an average contact resistance of 0.10 milliohms. The contact operates from -20°C to 105°C and meets UL94 V-0 flammability rating. Used with H02 housing arrangements in SPEC Pak® High Power connectors, which provide IP68 environmental sealing and accept up to two PP180 contacts per insert. Contact housing is polycarbonate and compatible with PG gland sizes 36 and 42.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Sterling, MA, United States
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG
1383-BK
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG 1383-BK
Powerpole® PP180 Silver Plated Wire Contacts, 2 AWG, High Mating Force Also found in: /Powerpole® 180/SB 175

Powerpole® PP180 Silver Plated Wire Contacts, 2 AWG, High Mating Force Also found in: /Powerpole® 180/SB 175

Supplier's Site Datasheet
Blade Type Power Connector Contacts - 2243-1383-BK-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-1383-BK-ND
Blade Type Power Connector Contacts 2243-1383-BK-ND
Blade Contact 2 AWG Crimp Non-Gendered Silver

Blade Contact 2 AWG Crimp Non-Gendered Silver

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
1383-BK
Power Connectors 1383-BK
PP180 CON 2 BULK

PP180 CON 2 BULK

Buy Now
Swedesboro, NJ, United States
Contacts
1383-BK
Contacts 1383-BK
PP180-CNT-#2 AWG (B00374P7)

PP180-CNT-#2 AWG (B00374P7)

Buy Now
Contact, 2Awg, Crimp, 175A; Product Range Anderson Power Products - 50B8973 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 2Awg, Crimp, 175A; Product Range Anderson Power Products
50B8973
Contact, 2Awg, Crimp, 175A; Product Range Anderson Power Products 50B8973
CONTACT, 2AWG, CRIMP, 175A; Product Range:PP180, SB175 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:2AWG; Contact Plating:Silver Plated Contacts; For Use With:PP180 Powerpole Connectors RoHS Compliant: Yes

CONTACT, 2AWG, CRIMP, 175A; Product Range:PP180, SB175 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:2AWG; Contact Plating:Silver Plated Contacts; For Use With:PP180 Powerpole Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Pp180 Con 2 Bulk Rohs Compliant Anderson Power Products - 63M4164 - Newark, An Avnet Company
Chicago, IL, United States
Pp180 Con 2 Bulk Rohs Compliant Anderson Power Products
63M4164
Pp180 Con 2 Bulk Rohs Compliant Anderson Power Products 63M4164
PP180 CON 2 BULK ROHS COMPLIANT: YES

PP180 CON 2 BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1383-BK 2243-1383-BK-ND 1383-BK 50B8973 63M4164
Product Name Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG Blade Type Power Connector Contacts Power Connectors Contact, 2Awg, Crimp, 175A; Product Range Anderson Power Products Pp180 Con 2 Bulk Rohs Compliant Anderson Power Products
Mounting Inline, Panel/Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products