Anderson Power Products Anderson Power 1382-BK PP180/SB® 175 Powerpole® Connector Contact, 1/0 Ga., 175A 1382-BK

Description
Anderson Power 1382-BK SB® 175 Powerpole®/Multipole Contacts Category: Anderson Multipole Connectors Manufacturer: Anderson Power Series: SB® 175 & Powerpole® Connectors Amp Rating: 175A 600VDC Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility Powerpole® connectors can be used in line For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Request a Quote Datasheet
Description
Anderson Power 1382-BK SB® 175 Powerpole®/Multipole Contacts Category: Anderson Multipole Connectors Manufacturer: Anderson Power Series: SB® 175 & Powerpole® Connectors Amp Rating: 175A 600VDC Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility Powerpole® connectors can be used in line For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anderson Power 1382-BK PP180/SB® 175 Powerpole® Connector Contact, 1/0 Ga., 175A - 37745 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 1382-BK PP180/SB® 175 Powerpole® Connector Contact, 1/0 Ga., 175A
37745
Anderson Power 1382-BK PP180/SB® 175 Powerpole® Connector Contact, 1/0 Ga., 175A 37745
Anderson Power 1382-BK SB® 175 Powerpole®/Multipole Contacts Category: Anderson Multipole Connectors Manufacturer: Anderson Power Series: SB® 175 & Powerpole® Connectors Amp Rating: 175A 600VDC Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility Powerpole® connectors can be used in line For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
  • Anderson Power 1382-BK SB® 175 Powerpole®/Multipole Contacts
  • Category: Anderson Multipole Connectors
  • Manufacturer: Anderson Power
  • Series: SB® 175 & Powerpole® Connectors
  • Amp Rating: 175A
  • 600VDC
  • Each Powerpole® module is a genderless, single-pole connector half
  • Can be stacked or blocked in-line using dovetails
  • This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs
  • There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint
  • The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility
  • Powerpole® connectors can be used in line
  • For a complete system, order one contact with each housing
  • One housing plug comes with a latch to mate with the other housing plug for a locked connection
  • Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contacts
Product Number 37745
Product Name Anderson Power 1382-BK PP180/SB® 175 Powerpole® Connector Contact, 1/0 Ga., 175A
Current 175 amps
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
Automotive Terminals - 1-1802083-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0252 inch (0.6400 mm)
View Details