Anderson Power Products Contact; Loose Piece; 180 A; Silver; 1/0 AWG; 10.7 mm; 53.5 sq. mm 1382-BK

Description
Silver Contact Plating, Loose Piece Contact Style, Powerpole® 180 A Series Contact Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.32" × 0.32" × 2.75" Housing 4.63" Length for Mated Set
Description
Silver Contact Plating, Loose Piece Contact Style, Powerpole® 180 A Series Contact Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.32" × 0.32" × 2.75" Housing 4.63" Length for Mated Set

Suppliers

Company
Product
Description
Supplier Links
Contact; Loose Piece; 180 A; Silver; 1/0 AWG; 10.7 mm; 53.5 sq. mm - 70161985 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact; Loose Piece; 180 A; Silver; 1/0 AWG; 10.7 mm; 53.5 sq. mm
70161985
Contact; Loose Piece; 180 A; Silver; 1/0 AWG; 10.7 mm; 53.5 sq. mm 70161985
Silver Contact Plating, Loose Piece Contact Style, Powerpole® 180 A Series Contact Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.32" × 0.32" × 2.75" Housing 4.63" Length for Mated Set

Silver Contact Plating, Loose Piece Contact Style, Powerpole® 180 A Series Contact
Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products.

  • 0.32" × 0.32" × 2.75" Housing
  • 4.63" Length for Mated Set
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70161985
Product Name Contact; Loose Piece; 180 A; Silver; 1/0 AWG; 10.7 mm; 53.5 sq. mm
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details