Anderson Power Products Plug/rcpt Housing, 1Pos, Red; Product Range Anderson Power Products 1381G3

Description
PLUG/RCPT HOUSING, 1POS, RED; Product Range:PP180 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:APP PP180 Powerpole Plus Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG/RCPT HOUSING, 1POS, RED; Product Range:PP180 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:APP PP180 Powerpole Plus Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/rcpt Housing, 1Pos, Red; Product Range Anderson Power Products - 41AH6179 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Housing, 1Pos, Red; Product Range Anderson Power Products
41AH6179
Plug/rcpt Housing, 1Pos, Red; Product Range Anderson Power Products 41AH6179
PLUG/RCPT HOUSING, 1POS, RED; Product Range:PP180 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:APP PP180 Powerpole Plus Contacts RoHS Compliant: Yes

PLUG/RCPT HOUSING, 1POS, RED; Product Range:PP180 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:APP PP180 Powerpole Plus Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6179
Product Name Plug/rcpt Housing, 1Pos, Red; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 370 mm (14.57 inch)
Bearing Bore / Ring O.D. 13.39 inch (340 mm)
View Details