The 1381G2-BK is a white Powerpole® housing designed for PP180 contacts, supporting wire sizes from 1/0 to 6 AWG (53.5 to 13.3 mm²) and rated for up to 260 amps in a SPEC Pak® High Power assembly. It features a polycarbonate body, UL94 V-0 flammability rating, and operates from -20°C to 105°C. The housing is compatible with IP68-sealed shells and stainless steel latches, and mates with other SPEC Pak® components in H02, H03, or H06 arrangements.
The largest Powerpole® housing can be used with wire contacts for up to 3/0 AWG [85mm²] or busbar contacts. Up to 350 amps
Position Blade Type Power Housing Connector
| Anderson Power Products | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1381G2-BK | 2243-1381G2-BK-ND |
| Product Name | Powerpole ® 180 Housing,White | Blade Type Power Connector Housings |
| Mounting | Inline, Panel/Bulkhead | Free Hanging (In-Line) |