Anderson Power Products Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products 1380G4

Description
PLUG & SOCKET CONNECTOR, PLUG, 1POS; Product Range:PP180 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, PLUG, 1POS; Product Range:PP180 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 97B1562 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products
97B1562
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products 97B1562
PLUG & SOCKET CONNECTOR, PLUG, 1POS; Product Range:PP180 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1POS; Product Range:PP180 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connectors - 1380G4 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1380G4
Blade Type Power Connectors 1380G4
PP180-CONN-GREEN

PP180-CONN-GREEN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 97B1562 1380G4
Product Name Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products Blade Type Power Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data