Anderson Power Products Blade Type Power Connectors 1380G3

Description
PP180-CONN-RED
Datasheet
Description
PP180-CONN-RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connectors - 1380G3 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1380G3
Blade Type Power Connectors 1380G3
PP180-CONN-RED

PP180-CONN-RED

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 97B1561 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products
97B1561
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products 97B1561
PLUG & SOCKET CONNECTOR, PLUG, 1POS; Product Range:PP180 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1POS; Product Range:PP180 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

Supplier's Site
Pp180 Red 1/0 Con Kit Rohs Compliant Anderson Power Products - 63M4151 - Newark, An Avnet Company
Chicago, IL, United States
Pp180 Red 1/0 Con Kit Rohs Compliant Anderson Power Products
63M4151
Pp180 Red 1/0 Con Kit Rohs Compliant Anderson Power Products 63M4151
PP180 RED 1/0 CON KIT ROHS COMPLIANT: YES

PP180 RED 1/0 CON KIT ROHS COMPLIANT: YES

Supplier's Site
Connector, Power; 2200 VAC/VDC; UL94 V-0; 0.9 in. (Max.); Red - 70161962 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Power; 2200 VAC/VDC; UL94 V-0; 0.9 in. (Max.); Red
70161962
Connector, Power; 2200 VAC/VDC; UL94 V-0; 0.9 in. (Max.); Red 70161962
Connectors, 0.9 in. (Max.) Insulation Dia. Contact resistance 100 Microohms Connector with flat wiping contact system.

Connectors, 0.9 in. (Max.) Insulation Dia.

  • Contact resistance 100 Microohms
    Connector with flat wiping contact system.
Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1380G3 97B1561 63M4151 70161962
Product Name Blade Type Power Connectors Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products Pp180 Red 1/0 Con Kit Rohs Compliant Anderson Power Products Connector, Power; 2200 VAC/VDC; UL94 V-0; 0.9 in. (Max.); Red
Gender Male / Plug
Unlock Full Specs
to access all available technical data