Anderson Power Products Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent 1377G3

Description
25 AMP VERTICAL LOW DETENT PCB CONTACT 56.40MM LENGTH
Request a Quote
Description
25 AMP VERTICAL LOW DETENT PCB CONTACT 56.40MM LENGTH
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

25A vertical tin-plated PCB contact for wire-to-board applications, measuring 56.40 mm in length with low detent, designed to mate with wire contacts only and suitable for up to 25 amps per pole.

Datasheet Summary
Powered by GS/AI

25A vertical tin-plated PCB contact for wire-to-board applications, measuring 56.40 mm in length with low detent, designed to mate with wire contacts only and suitable for up to 25 amps per pole.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent
1377G3
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent 1377G3
25 AMP VERTICAL LOW DETENT PCB CONTACT 56.40MM LENGTH

25 AMP VERTICAL LOW DETENT PCB CONTACT 56.40MM LENGTH

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
1377G3
Contacts 1377G3
PP PCB STRAIGHT CONTACT 2.25LG

PP PCB STRAIGHT CONTACT 2.25LG

Buy Now
Contact, 2.16Awg, Through Hole; Product Range Anderson Power Products - 29C5344 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 2.16Awg, Through Hole; Product Range Anderson Power Products
29C5344
Contact, 2.16Awg, Through Hole; Product Range Anderson Power Products 29C5344
CONTACT, 2.16AWG, THROUGH HOLE; Product Range:PCB Powerpole Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:Power Pole 15/45 Connector Housings RoHS Compliant: Yes

CONTACT, 2.16AWG, THROUGH HOLE; Product Range:PCB Powerpole Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:Power Pole 15/45 Connector Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1377G3 1377G3 29C5344
Product Name Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent Contacts Contact, 2.16Awg, Through Hole; Product Range Anderson Power Products
Current Rating 45.0 to 55.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Power Connectors - 110G69 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers