Anderson Power Products Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent 1377G2

Description
25 AMP RIGHT ANGLE BOTTOM ROW LOW DETENT PCB CONTACT 34.50MM LENGTH
Request a Quote Datasheet
Description
25 AMP RIGHT ANGLE BOTTOM ROW LOW DETENT PCB CONTACT 34.50MM LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent
1377G2
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent 1377G2
25 AMP RIGHT ANGLE BOTTOM ROW LOW DETENT PCB CONTACT 34.50MM LENGTH

25 AMP RIGHT ANGLE BOTTOM ROW LOW DETENT PCB CONTACT 34.50MM LENGTH

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
1377G2
Contacts 1377G2
PP PCB .40/1.295RT.ANG.CONT .

PP PCB .40/1.295RT.ANG.CONT.

Buy Now
Blade Type Power Connector Contacts - 2243-1377G2-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-1377G2-ND
Blade Type Power Connector Contacts 2243-1377G2-ND
Blade Contact Solder, PCB Non-Gendered, Right Angle Tin

Blade Contact Solder, PCB Non-Gendered, Right Angle Tin

Buy Now Datasheet
Contact, 0.4Awg, Through Hole; Product Range Anderson Power Products - 29C5343 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 0.4Awg, Through Hole; Product Range Anderson Power Products
29C5343
Contact, 0.4Awg, Through Hole; Product Range Anderson Power Products 29C5343
CONTACT, 0.4AWG, THROUGH HOLE; Product Range:PCB Powerpole Series; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Current:25A RoHS Compliant: Yes

CONTACT, 0.4AWG, THROUGH HOLE; Product Range:PCB Powerpole Series; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Current:25A RoHS Compliant: Yes

Supplier's Site
Pp Pcb Rt Ang Cnt Rohs Compliant Anderson Power Products - 63M4145 - Newark, An Avnet Company
Chicago, IL, United States
Pp Pcb Rt Ang Cnt Rohs Compliant Anderson Power Products
63M4145
Pp Pcb Rt Ang Cnt Rohs Compliant Anderson Power Products 63M4145
PP PCB RT ANG CNT ROHS COMPLIANT: YES

PP PCB RT ANG CNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1377G2 1377G2 2243-1377G2-ND 29C5343 63M4145
Product Name Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent Contacts Blade Type Power Connector Contacts Contact, 0.4Awg, Through Hole; Product Range Anderson Power Products Pp Pcb Rt Ang Cnt Rohs Compliant Anderson Power Products
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers