Blade Contact Solder, PCB Non-Gendered, Right Angle Tin
CONTACT, PIN, CRIMP, RIGHT ANGLE; Product Range:Powerpole 15-45 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin; For Use With:Anderson Powerpole 15-45 Series Housing Connectors RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1377G2-BK | 2243-1377G2-BK-ND | 14N9733 |
| Product Name | Contacts | Blade Type Power Connector Contacts | Contact, Pin, Crimp, Right Angle; Product Range Anderson Power Products |
| Geometry | Right Angle |