25A right angle bottom row low detent PCB contact with a mating length of 25.70 mm, designed for tin-plated use with wire contacts only, and compatible with PP15/45 housings.
25 AMP RIGHT ANGLE BOTTOM ROW LOW DETENT PCB CONTACT 25.70MM LENGTH
CONTACT, 0.4AWG, THROUGH HOLE; Product Range:PCB Powerpole Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:Power Pole 15/45 Connector Housings RoHS Compliant: Yes
PP PCB .40/.953 RT.ANG.CONT. ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1377G12 | 1377G12 | 29C5342 | 63M4141 |
| Product Name | Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent | Contacts | Contact, 0.4Awg, Through Hole; Product Range Anderson Power Products | Pp Pcb .40/.953 Rt.ang.cont. Rohs Compliant Anderson Power Products |
| Geometry | Right Angle |