25A right angle PCB contact for top row, low detent, with a mating length of 1.21 inches (30.7 mm), tin plated for enhanced solderability, designed for use with PP15/45 housings and wire contacts only.
25 AMP RIGHT ANGLE TOP ROW LOW DETENT PCB CONTACT 30.70MM LENGTH
CONTACT, 0.7AWG, THROUGH HOLE; Product Range:PCB Powerpole Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:Power Pole 15/45 Connector Housings RoHS Compliant: Yes
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1377G11 | 1377G11 | 29C5341 |
| Product Name | Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent | Contacts | Contact, 0.7Awg, Through Hole; Product Range Anderson Power Products |
| Geometry | Right Angle |