Anderson Power Products Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row 1377G1

Description
25 AMP RIGHT ANGLE TOP ROW LOW DETENT PCB CONTACT 38.60MM LENGTH
Request a Quote
Description
25 AMP RIGHT ANGLE TOP ROW LOW DETENT PCB CONTACT 38.60MM LENGTH
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

25A right angle top row tin-plated PCB contact for wire mating, with a length of 38.60 mm and low detent force.

Datasheet Summary
Powered by GS/AI

25A right angle top row tin-plated PCB contact for wire mating, with a length of 38.60 mm and low detent force.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row
1377G1
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row 1377G1
25 AMP RIGHT ANGLE TOP ROW LOW DETENT PCB CONTACT 38.60MM LENGTH

25 AMP RIGHT ANGLE TOP ROW LOW DETENT PCB CONTACT 38.60MM LENGTH

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
1377G1
Contacts 1377G1
PP PCB .70/1.455 RT.ANG.CONT.

PP PCB .70/1.455 RT.ANG.CONT.

Buy Now
Contact, Solder; Product Range Anderson Power Products - 41AH6176 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Solder; Product Range Anderson Power Products
41AH6176
Contact, Solder; Product Range Anderson Power Products 41AH6176
CONTACT, SOLDER; Product Range:Powerpole PP15-45 Series; Contact Gender:-; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:Anderson Powerpole PP15-45 Series Housing Connectors RoHS Compliant: Yes

CONTACT, SOLDER; Product Range:Powerpole PP15-45 Series; Contact Gender:-; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:Anderson Powerpole PP15-45 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1377G1 1377G1 41AH6176
Product Name Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row Contacts Contact, Solder; Product Range Anderson Power Products
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Contacts - 113919P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers