Anderson Power Products Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row 1377G1-BK

Description
25 AMP RIGHT ANGLE TOP ROW LOW DETENT PCB CONTACT 38.60MM LENGTH
Request a Quote Datasheet
Description
25 AMP RIGHT ANGLE TOP ROW LOW DETENT PCB CONTACT 38.60MM LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Sterling, MA, United States
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row
1377G1-BK
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row 1377G1-BK
25 AMP RIGHT ANGLE TOP ROW LOW DETENT PCB CONTACT 38.60MM LENGTH

25 AMP RIGHT ANGLE TOP ROW LOW DETENT PCB CONTACT 38.60MM LENGTH

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
1377G1-BK
Contacts 1377G1-BK
RT ANG PCB CNT .70/1.455

RT ANG PCB CNT .70/1.455

Buy Now
Blade Type Power Connector Contacts - 2243-1377G1-BK-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-1377G1-BK-ND
Blade Type Power Connector Contacts 2243-1377G1-BK-ND
Blade Contact

Blade Contact

Buy Now Datasheet
Contact, Solder; Product Range Anderson Power Products - 53H8470 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Solder; Product Range Anderson Power Products
53H8470
Contact, Solder; Product Range Anderson Power Products 53H8470
CONTACT, SOLDER; Product Range:Powerpole PP15-45 Series; Contact Gender:-; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:Anderson Powerpole PP15-45 Series Housing Connectors RoHS Compliant: Yes

CONTACT, SOLDER; Product Range:Powerpole PP15-45 Series; Contact Gender:-; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:Anderson Powerpole PP15-45 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1377G1-BK 1377G1-BK 2243-1377G1-BK-ND 53H8470
Product Name Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row Contacts Blade Type Power Connector Contacts Contact, Solder; Product Range Anderson Power Products
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114697G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers