Anderson Power Products SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High 1347-BK

Description
Silver plated contacts offer superior electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires. 42.4mm¦ Mating Force High
Request a Quote
Description
Silver plated contacts offer superior electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires. 42.4mm¦ Mating Force High
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1347-BK is a Powerpole® contact designed for use in SPEC Pak® High Power connectors, compatible with 1 AWG (53.5 mm²) wire and rated for 260 amps in panel mount receptacle to plug configurations. It features silver plating, a contact resistance of 0.14 milliohms, and a contact retention force of 100 lbf (445 N). The contact operates from -20°C to 105°C, meets UL94 V-0 flammability standards, and supports up to 10,000 mating cycles. It is used with polycarbonate housings and pairs with the H02 insert arrangement in SPEC Pak® shells rated IP68.

Datasheet Summary
Powered by GS/AI

The 1347-BK is a Powerpole® contact designed for use in SPEC Pak® High Power connectors, compatible with 1 AWG (53.5 mm²) wire and rated for 260 amps in panel mount receptacle to plug configurations. It features silver plating, a contact resistance of 0.14 milliohms, and a contact retention force of 100 lbf (445 N). The contact operates from -20°C to 105°C, meets UL94 V-0 flammability standards, and supports up to 10,000 mating cycles. It is used with polycarbonate housings and pairs with the H02 insert arrangement in SPEC Pak® shells rated IP68.

Suppliers

Company
Product
Description
Supplier Links
SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High - 1347-BK - Anderson Power Products
Sterling, MA, United States
SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High
1347-BK
SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High 1347-BK
Silver plated contacts offer superior electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires. 42.4mm¦ Mating Force High

Silver plated contacts offer superior electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires. 42.4mm¦ Mating Force High

Supplier's Site Datasheet
Blade Type Power Connector Contacts - 2243-1347-BK-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-1347-BK-ND
Blade Type Power Connector Contacts 2243-1347-BK-ND
Blade Contact

Blade Contact

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
1347-BK
Power Connectors 1347-BK
PP180 SB175 #1 CNT BULK

PP180 SB175 #1 CNT BULK

Buy Now
Contact, 1Awg, Crimp; Product Range Anderson Power Products - 53H8467 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 1Awg, Crimp; Product Range Anderson Power Products
53H8467
Contact, 1Awg, Crimp; Product Range Anderson Power Products 53H8467
CONTACT, 1AWG, CRIMP; Product Range:Powerpole PP180 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:1AWG; Contact Plating:Silver Plated Contacts; For Use With:Anderson Powerpole PP180 Series Power ContactsRoHS Compliant: Yes

CONTACT, 1AWG, CRIMP; Product Range:Powerpole PP180 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:1AWG; Contact Plating:Silver Plated Contacts; For Use With:Anderson Powerpole PP180 Series Power ContactsRoHS Compliant: Yes

Supplier's Site
Pp180 Sb175 #1 Cnt Bulk Rohs Compliant Anderson Power Products - 63M4128 - Newark, An Avnet Company
Chicago, IL, United States
Pp180 Sb175 #1 Cnt Bulk Rohs Compliant Anderson Power Products
63M4128
Pp180 Sb175 #1 Cnt Bulk Rohs Compliant Anderson Power Products 63M4128
PP180 SB175 #1 CNT BULK ROHS COMPLIANT: YES

PP180 SB175 #1 CNT BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1347-BK 2243-1347-BK-ND 1347-BK 53H8467 63M4128
Product Name SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High Blade Type Power Connector Contacts Power Connectors Contact, 1Awg, Crimp; Product Range Anderson Power Products Pp180 Sb175 #1 Cnt Bulk Rohs Compliant Anderson Power Products
Mounting Inline, Panel/Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Anderson Power Products
View Details
Contacts - 1348 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers