Anderson Power Products Power Connectors 1345G8

Description
PP45 CONN BLUE
Request a Quote Datasheet
Description
PP45 CONN BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
1345G8
Power Connectors 1345G8
PP45 CONN BLUE

PP45 CONN BLUE

Buy Now
Blade Type Power Connectors - 1345G8 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1345G8
Blade Type Power Connectors 1345G8
PP45-CONN-BLUE

PP45-CONN-BLUE

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 21K5921 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products
21K5921
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products 21K5921
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP45 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP45 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1345G8 1345G8 21K5921
Product Name Power Connectors Blade Type Power Connectors Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Terminal Blocks - 39.4120 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers