Anderson Power Products Power Connectors 1345G7

Description
PP45 CONN WHITE
Request a Quote Datasheet
Description
PP45 CONN WHITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
1345G7
Power Connectors 1345G7
PP45 CONN WHITE

PP45 CONN WHITE

Buy Now
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 45J4039 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products
45J4039
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products 45J4039
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP45 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP45 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Pp15/45 Hsg Wht Rohs Compliant Anderson Power Products - 72M5053 - Newark, An Avnet Company
Chicago, IL, United States
Pp15/45 Hsg Wht Rohs Compliant Anderson Power Products
72M5053
Pp15/45 Hsg Wht Rohs Compliant Anderson Power Products 72M5053
PP15/45 HSG WHT ROHS COMPLIANT: YES

PP15/45 HSG WHT ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connectors - 1345G7 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1345G7
Blade Type Power Connectors 1345G7
PP45-CONN-WHITE

PP45-CONN-WHITE

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1345G7 45J4039 72M5053 1345G7
Product Name Power Connectors Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products Pp15/45 Hsg Wht Rohs Compliant Anderson Power Products Blade Type Power Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Alligator Clip, Shrouded Banana Socket - 9431 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
BNC (F) St. Connector For HLF 400 Cable - ET-BFS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details