Anderson Power Products SBE ® 320/SBX ® 350 DIN Standard Silver Plated Primary Power Wire Contacts 2/0 AWG 1341G2-BK

Description
SBE®320/SBX® 350 DIN Standard Silver Plated Primary Power Wire Contacts 2/0 AWG .70 mm² Pair
Request a Quote
Description
SBE®320/SBX® 350 DIN Standard Silver Plated Primary Power Wire Contacts 2/0 AWG .70 mm² Pair
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SBE® 320/SBX® 350 DIN Standard Silver Plated Primary Power Wire Contacts for 2/0 AWG (70 mm²) are silver-plated copper contacts designed for crimp termination, with a crimp barrel outer diameter compliant with DIN standard tooling. Each part is sold as a pair, with two units shipped per order. These contacts are compatible with SBE® 320 and SBX® 350 housings and support a current rating of up to 550 amps per pole when used with the maximum wire size. They operate within a temperature range of -40°C to 105°C and meet IEC 60512 tests for cycle life and environmental endurance, with a dielectric withstanding voltage of 2,200 volts AC. Contact resistance is rated at 0.05 milliohms on average when mated. The contact termination method is crimp or hand solder, and the contacts are rated for 10,000 mating cycles.

Datasheet Summary
Powered by GS/AI

SBE® 320/SBX® 350 DIN Standard Silver Plated Primary Power Wire Contacts for 2/0 AWG (70 mm²) are silver-plated copper contacts designed for crimp termination, with a crimp barrel outer diameter compliant with DIN standard tooling. Each part is sold as a pair, with two units shipped per order. These contacts are compatible with SBE® 320 and SBX® 350 housings and support a current rating of up to 550 amps per pole when used with the maximum wire size. They operate within a temperature range of -40°C to 105°C and meet IEC 60512 tests for cycle life and environmental endurance, with a dielectric withstanding voltage of 2,200 volts AC. Contact resistance is rated at 0.05 milliohms on average when mated. The contact termination method is crimp or hand solder, and the contacts are rated for 10,000 mating cycles.

Suppliers

Company
Product
Description
Supplier Links
SBE ® 320/SBX ® 350 DIN Standard Silver Plated Primary Power Wire Contacts 2/0 AWG - 1341G2-BK - Anderson Power Products
Sterling, MA, United States
SBE ® 320/SBX ® 350 DIN Standard Silver Plated Primary Power Wire Contacts 2/0 AWG
1341G2-BK
SBE ® 320/SBX ® 350 DIN Standard Silver Plated Primary Power Wire Contacts 2/0 AWG 1341G2-BK
SBE®320/SBX® 350 DIN Standard Silver Plated Primary Power Wire Contacts 2/0 AWG .70 mm² Pair

SBE®320/SBX® 350 DIN Standard Silver Plated Primary Power Wire Contacts 2/0 AWG .70 mm² Pair

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
1341G2-BK
Contacts 1341G2-BK
CONT.70MM SBEX320/350 B01804P1

CONT.70MM SBEX320/350 B01804P1

Buy Now
Cont.70Mm Sbex320/350 B01804P1 Rohs Compliant Anderson Power Products - 88K0051 - Newark, An Avnet Company
Chicago, IL, United States
Cont.70Mm Sbex320/350 B01804P1 Rohs Compliant Anderson Power Products
88K0051
Cont.70Mm Sbex320/350 B01804P1 Rohs Compliant Anderson Power Products 88K0051
CONT.70MM SBEX320/350 B01804P1 ROHS COMPLIANT: YES

CONT.70MM SBEX320/350 B01804P1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1341G2-BK 1341G2-BK 88K0051
Product Name SBE ® 320/SBX ® 350 DIN Standard Silver Plated Primary Power Wire Contacts 2/0 AWG Contacts Cont.70Mm Sbex320/350 B01804P1 Rohs Compliant Anderson Power Products
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housings - 1381 - Anderson Power Products
Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
Battery Connectors - 328220 - RS Components, Ltd.
Anderson Power Products
Specs
Gender Female / Jack
Geometry Straight
View Details
3 suppliers