Anderson Power Products SBE ® 320/SBX ® 350 DIN Standard Silver Plated Primary Power Wire Contacts 1/0 AWG 1341G1

Description
SBE®320/SBX® 350 DIN Standard Silver Plated Primary Power Wire Contacts 1/0 AWG .50 mm² Pair
Request a Quote
Description
SBE®320/SBX® 350 DIN Standard Silver Plated Primary Power Wire Contacts 1/0 AWG .50 mm² Pair
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1341G1 is a DIN standard silver plated primary power wire contact for SBE® 320 and SBX® 350 connectors, rated for 1/0 AWG (50 mm²) wire. It is sold in pairs and fits into SBE® 320 and SBX® 350 housings. The contact has a crimp barrel outer diameter compliant with DIN tooling and supports a maximum current of 550 amps per pole when used with 350 MCM wire, with derated performance for smaller gauges. It is constructed of gold-plated copper alloy, with a maximum mating cycle life of 10,000 for power contacts. The contact operates within a temperature range of -40°C to 105°C and meets IEC 60512 testing standards. It is not rated for use in SBX® 350 housings under EN1175:2020 industrial truck requirements.

Datasheet Summary
Powered by GS/AI

1341G1 is a DIN standard silver plated primary power wire contact for SBE® 320 and SBX® 350 connectors, rated for 1/0 AWG (50 mm²) wire. It is sold in pairs and fits into SBE® 320 and SBX® 350 housings. The contact has a crimp barrel outer diameter compliant with DIN tooling and supports a maximum current of 550 amps per pole when used with 350 MCM wire, with derated performance for smaller gauges. It is constructed of gold-plated copper alloy, with a maximum mating cycle life of 10,000 for power contacts. The contact operates within a temperature range of -40°C to 105°C and meets IEC 60512 testing standards. It is not rated for use in SBX® 350 housings under EN1175:2020 industrial truck requirements.

Suppliers

Company
Product
Description
Supplier Links
SBE ® 320/SBX ® 350 DIN Standard Silver Plated Primary Power Wire Contacts 1/0 AWG - 1341G1 - Anderson Power Products
Sterling, MA, United States
SBE ® 320/SBX ® 350 DIN Standard Silver Plated Primary Power Wire Contacts 1/0 AWG
1341G1
SBE ® 320/SBX ® 350 DIN Standard Silver Plated Primary Power Wire Contacts 1/0 AWG 1341G1
SBE®320/SBX® 350 DIN Standard Silver Plated Primary Power Wire Contacts 1/0 AWG .50 mm² Pair

SBE®320/SBX® 350 DIN Standard Silver Plated Primary Power Wire Contacts 1/0 AWG .50 mm² Pair

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
1341G1
Contacts 1341G1
CONT.50MM SBEX320/350 (Pair)

CONT.50MM SBEX320/350 (Pair)

Buy Now
Cont.50Mm Sbex320/350 (Pair) Rohs Compliant Anderson Power Products - 53H8462 - Newark, An Avnet Company
Chicago, IL, United States
Cont.50Mm Sbex320/350 (Pair) Rohs Compliant Anderson Power Products
53H8462
Cont.50Mm Sbex320/350 (Pair) Rohs Compliant Anderson Power Products 53H8462
CONT.50MM SBEX320/350 (Pair) RoHS Compliant: Yes

CONT.50MM SBEX320/350 (Pair) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1341G1 1341G1 53H8462
Product Name SBE ® 320/SBX ® 350 DIN Standard Silver Plated Primary Power Wire Contacts 1/0 AWG Contacts Cont.50Mm Sbex320/350 (Pair) Rohs Compliant Anderson Power Products
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Contacts - 114365G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers