Anderson Power Products SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG 1340G2

Description
Pre-Mate contacts are for the center Pre-Mate position on the SBS®75G wire housings. See reducing bushings in accessory section for smaller wires.
Request a Quote
Description
Pre-Mate contacts are for the center Pre-Mate position on the SBS®75G wire housings. See reducing bushings in accessory section for smaller wires.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SBS® 75G Silver Plated Pre-Mate Wire Contact, part number 1340G2, is designed for the center pre-mate power or ground position in SBS® 75G wire housings. It is rated for 8 AWG (10 mm²) wire and features silver plating for high durability and electrical performance. The contact has a nominal length of 4.70 mm and a barrel inner diameter of 0.19 inches. It is sold as pairs, with two contacts shipped for every one ordered. The contact is compatible with SBS® 75G housings and supports hot plugging.

Datasheet Summary
Powered by GS/AI

The SBS® 75G Silver Plated Pre-Mate Wire Contact, part number 1340G2, is designed for the center pre-mate power or ground position in SBS® 75G wire housings. It is rated for 8 AWG (10 mm²) wire and features silver plating for high durability and electrical performance. The contact has a nominal length of 4.70 mm and a barrel inner diameter of 0.19 inches. It is sold as pairs, with two contacts shipped for every one ordered. The contact is compatible with SBS® 75G housings and supports hot plugging.

Suppliers

Company
Product
Description
Supplier Links
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Sterling, MA, United States
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG
1340G2
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG 1340G2
Pre-Mate contacts are for the center Pre-Mate position on the SBS®75G wire housings. See reducing bushings in accessory section for smaller wires.

Pre-Mate contacts are for the center Pre-Mate position on the SBS®75G wire housings. See reducing bushings in accessory section for smaller wires.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
1340G2
Contacts 1340G2
#8 GROUND CONTACT SBS75G LD

#8 GROUND CONTACT SBS75G LD

Buy Now
Blade Type Power Connector Contacts - 2243-1340G2-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-1340G2-ND
Blade Type Power Connector Contacts 2243-1340G2-ND
Blade Contact

Blade Contact

Buy Now Datasheet
#8 Ground Contact Sbs75G Ld Rohs Compliant Anderson Power Products - 19X7557 - Newark, An Avnet Company
Chicago, IL, United States
#8 Ground Contact Sbs75G Ld Rohs Compliant Anderson Power Products
19X7557
#8 Ground Contact Sbs75G Ld Rohs Compliant Anderson Power Products 19X7557
#8 GROUND CONTACT SBS75G LD ROHS COMPLIANT: YES

#8 GROUND CONTACT SBS75G LD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1340G2 1340G2 2243-1340G2-ND 19X7557
Product Name SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG Contacts Blade Type Power Connector Contacts #8 Ground Contact Sbs75G Ld Rohs Compliant Anderson Power Products
Contact Size (AWG) 16 AWG 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products