SBS® 75G Silver Plated Pre-Mate Wire Contacts are designed for the center power or ground position in SBS® 75G wire housings. The contact is rated for 6 AWG (16 mm²) wire and is silver plated for enhanced durability and electrical performance. It is compatible with the SBS® 75G housing system and supports circuit interruption (hot plugging). The contact has a barrel length of 11.9 mm and an outer diameter of 0.19 inches, with a nominal crimp barrel ID of 0.19 inches. It is intended for use at up to 110 amps and 600 V AC/DC steady state, with a breaking capacity of 50 A at 120 VDC for 250 cycles.
Pre-Mate contacts are for the center Pre-Mate position on the SBS®75G wire housings. See reducing bushings in accessory section for smaller wires. AWG 6 | 16mm²
| Anderson Power Products | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1340g1 | 1340g1 |
| Product Name | SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG | Contacts |
| Contact Size (AWG) | 16 AWG |