Anderson Power Products SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² 1339G3-BK

Description
Standard AWG 6 16mm131 Also found in: /SBS 50/SBS 75G/SBS 75X
Request a Quote Datasheet
Description
Standard AWG 6 16mm131 Also found in: /SBS 50/SBS 75G/SBS 75X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Sterling, MA, United States
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm²
1339G3-BK
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² 1339G3-BK
Standard AWG 6 16mm131 Also found in: /SBS 50/SBS 75G/SBS 75X

Standard AWG 6 16mm131 Also found in: /SBS 50/SBS 75G/SBS 75X

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
1339G3-BK
Contacts 1339G3-BK
#10/12CNT.SBS50 LOW D.B01853P3

#10/12CNT.SBS50 LOW D.B01853P3

Buy Now
Contact Set, 12-10Awg, Crimp; Product Range Anderson Power Products - 28K5859 - Newark, An Avnet Company
Chicago, IL, United States
Contact Set, 12-10Awg, Crimp; Product Range Anderson Power Products
28K5859
Contact Set, 12-10Awg, Crimp; Product Range Anderson Power Products 28K5859
CONTACT SET, 12-10AWG, CRIMP; Product Range:SBS75x Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; For Use With:SBO 50 Connectors; Wire Size AWG Min:12AWG RoHS Compliant: Yes

CONTACT SET, 12-10AWG, CRIMP; Product Range:SBS75x Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; For Use With:SBO 50 Connectors; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1339G3-BK 1339G3-BK 28K5859
Product Name SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² Contacts Contact Set, 12-10Awg, Crimp; Product Range Anderson Power Products
Current Rating 50.0 to 120.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
MARC Fixed Mount Kit - 103G40 - Anderson Power Products
Anderson Power Products
View Details
4 suppliers