Anderson Power Products Contact, 6Awg, Crimp; Product Range Anderson Power Products 1339G2

Description
CONTACT, 6AWG, CRIMP; Product Range:SBS Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; For Use With:Anderson SBS50 & SBS75 Series Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, 6AWG, CRIMP; Product Range:SBS Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; For Use With:Anderson SBS50 & SBS75 Series Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 6Awg, Crimp; Product Range Anderson Power Products
41AH6171
Contact, 6Awg, Crimp; Product Range Anderson Power Products 41AH6171
CONTACT, 6AWG, CRIMP; Product Range:SBS Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; For Use With:Anderson SBS50 & SBS75 Series Housing Connectors RoHS Compliant: Yes

CONTACT, 6AWG, CRIMP; Product Range:SBS Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; For Use With:Anderson SBS50 & SBS75 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Sbs50 16Mm Con Low Set Rohs Compliant Anderson Power Products - 63M4112 - Newark, An Avnet Company
Chicago, IL, United States
Sbs50 16Mm Con Low Set Rohs Compliant Anderson Power Products
63M4112
Sbs50 16Mm Con Low Set Rohs Compliant Anderson Power Products 63M4112
SBS50 16MM CON LOW SET ROHS COMPLIANT: YES

SBS50 16MM CON LOW SET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 41AH6171 63M4112
Product Name Contact, 6Awg, Crimp; Product Range Anderson Power Products Sbs50 16Mm Con Low Set Rohs Compliant Anderson Power Products
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1292-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details