Anderson Power Products Contacts 1339G2-BK

Description
16MM CNT.SBS50 LOW D.B01853P2
Request a Quote Datasheet
Description
16MM CNT.SBS50 LOW D.B01853P2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Contacts
1339G2-BK
Contacts 1339G2-BK
16MM CNT.SBS50 LOW D.B01853P2

16MM CNT.SBS50 LOW D.B01853P2

Buy Now
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 28K5858 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 6Awg, Crimp; Product Range Anderson Power Products
28K5858
Contact, 6Awg, Crimp; Product Range Anderson Power Products 28K5858
CONTACT, 6AWG, CRIMP; Product Range:SBS Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; For Use With:Anderson SBS50 & SBS75 Series Housing Connectors RoHS Compliant: Yes

CONTACT, 6AWG, CRIMP; Product Range:SBS Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; For Use With:Anderson SBS50 & SBS75 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Sbs50 16Mm Con Low Bulk Rohs Compliant Anderson Power Products - 63M4113 - Newark, An Avnet Company
Chicago, IL, United States
Sbs50 16Mm Con Low Bulk Rohs Compliant Anderson Power Products
63M4113
Sbs50 16Mm Con Low Bulk Rohs Compliant Anderson Power Products 63M4113
SBS50 16MM CON LOW BULK ROHS COMPLIANT: YES

SBS50 16MM CON LOW BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1339G2-BK 28K5858 63M4113
Product Name Contacts Contact, 6Awg, Crimp; Product Range Anderson Power Products Sbs50 16Mm Con Low Bulk Rohs Compliant Anderson Power Products
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details