Anderson Power Products Contact Set, 6Awg, Crimp; Product Range Anderson Power Products 1339G1

Description
CONTACT SET, 6AWG, CRIMP; Product Range:SBE80, SBO60 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; For Use With:SBO 80 Connectors; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
CONTACT SET, 6AWG, CRIMP; Product Range:SBE80, SBO60 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; For Use With:SBO 80 Connectors; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Chicago, IL, United States
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products
20C4073
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products 20C4073
CONTACT SET, 6AWG, CRIMP; Product Range:SBE80, SBO60 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; For Use With:SBO 80 Connectors; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT SET, 6AWG, CRIMP; Product Range:SBE80, SBO60 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; For Use With:SBO 80 Connectors; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20C4073
Product Name Contact Set, 6Awg, Crimp; Product Range Anderson Power Products
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - M209D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details