Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Material: Phosphor Bronze
Contact Finish: Tin
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators |