Anderson Power Products Anderson Power 1331-BK 16-12 Ga., PP30 Power Connector Contact, 30A 1331-BK

Description
Anderson Power 1331-BK Powerpole® Contacts Category: Anderson Powerpole® Connectors Manufacturer: Anderson Power Component Type: Contact Series: Powerpole® Gauge (Ga.): 16-12 Amp Rating: 30A 600VDC Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility Powerpole® connectors can be stacked or used inline 15, 30, and 45 amp sizes use the same housings, but different contacts For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Request a Quote Datasheet
Description
Anderson Power 1331-BK Powerpole® Contacts Category: Anderson Powerpole® Connectors Manufacturer: Anderson Power Component Type: Contact Series: Powerpole® Gauge (Ga.): 16-12 Amp Rating: 30A 600VDC Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility Powerpole® connectors can be stacked or used inline 15, 30, and 45 amp sizes use the same housings, but different contacts For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anderson Power 1331-BK 16-12 Ga., PP30 Power Connector Contact, 30A - 37741 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 1331-BK 16-12 Ga., PP30 Power Connector Contact, 30A
37741
Anderson Power 1331-BK 16-12 Ga., PP30 Power Connector Contact, 30A 37741
Anderson Power 1331-BK Powerpole® Contacts Category: Anderson Powerpole® Connectors Manufacturer: Anderson Power Component Type: Contact Series: Powerpole® Gauge (Ga.): 16-12 Amp Rating: 30A 600VDC Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility Powerpole® connectors can be stacked or used inline 15, 30, and 45 amp sizes use the same housings, but different contacts For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
  • Anderson Power 1331-BK Powerpole® Contacts
  • Category: Anderson Powerpole® Connectors
  • Manufacturer: Anderson Power
  • Component Type: Contact
  • Series: Powerpole®
  • Gauge (Ga.): 16-12
  • Amp Rating: 30A
  • 600VDC
  • Each Powerpole® module is a genderless, single-pole connector half
  • Can be stacked or blocked in-line using dovetails
  • This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs
  • There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint
  • The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility
  • Powerpole® connectors can be stacked or used inline
  • 15, 30, and 45 amp sizes use the same housings, but different contacts
  • For a complete system, order one contact with each housing
  • One housing plug comes with a latch to mate with the other housing plug for a locked connection
  • Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Supplier's Site
Heavy Duty Power Connectors - 1331-BK - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
1331-BK
Heavy Duty Power Connectors 1331-BK
Heavy Duty Power Connectors PP30 #12-16 CONTACT LOW DETENT - BULK

Heavy Duty Power Connectors PP30 #12-16 CONTACT LOW DETENT - BULK

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 37741 1331-BK
Product Name Anderson Power 1331-BK 16-12 Ga., PP30 Power Connector Contact, 30A Heavy Duty Power Connectors
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

IEC Plug I, Cord Connector (Rewireable), Straight - 0922 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
AC Power Entry Modules - 1579202 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-E0P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details