Anderson Power Products Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products 1330G2

Description
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP30 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP30 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5335 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products
29C5335
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products 29C5335
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP30 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP30 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products - 08AK8731 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products
08AK8731
Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products 08AK8731
CONNECTOR, PLUG, 1POS, 1ROW, CABLE; Product Range:PP30 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 1POS, 1ROW, CABLE; Product Range:PP30 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connectors - 1330G2 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1330G2
Blade Type Power Connectors 1330G2
PP30-CONN-GREEN

PP30-CONN-GREEN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 29C5335 08AK8731 1330G2
Product Name Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products Blade Type Power Connectors
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG59/U, RG62B/U - 8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MMCX (M) R/A Connector for RG316 Cable - ET-MMMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers