The PP180 contact, part number 1328G2, is a silver-plated copper contact designed for 3/0 AWG (85.0 mm²) wire, rated for 260 A continuous current at 600 V AC/DC. It features a contact retention force of 170 lbf (756 N), average contact resistance of 0.10 milliohm, and supports up to 10,000 mating cycles. The contact is compatible with Powerpole® housings in H02 arrangement and operates reliably from -20°C to 105°C. Its flammability rating is UL94 V-0.
PP180 Silver Plated Wire Contacts Silver plated contacts offer superior electrical performance and durability up to 10,000 mating cycles. New contacts for 2/0 to 3/0 AWG (70 to 85 mm²) offer extended capability in the same housings. See Reducing bushings
CONTACT, 3/0AWG, CRIMP; Product Range:PP180 Powerpole Connectors; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:000AWG; Contact Plating:Silver Plated Contacts; For Use With:PP180 Powerpole Connectors RoHS Compliant: Yes
| Anderson Power Products | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1328G2 | 2243-1328G2-ND | 1328G2 | 71R7254 |
| Product Name | Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact | Blade Type Power Connector Contacts | Contacts | Contact, 3/0Awg, Crimp; Product Range Anderson Power Products |
| Mounting | Inline, Panel/Bulkhead |