The PP180 contact is a silver-plated copper contact designed for 3/0 AWG (85 mm²) wire, rated for 260 amperes at 600 volts AC/DC, with an average contact resistance of 0.10 milliohms and a contact retention force of 170 lbf (756 N). It operates from -20°C to 105°C and meets UL94 V-0 flammability standards. The contact is compatible with Powerpole® housings and is rated for 10,000 mating cycles.
PP180 Silver Plated Wire Contacts Silver plated contacts offer superior electrical performance and durability up to 10,000 mating cycles. New contacts for 2/0 to 3/0 AWG (70 to 85 mm²) offer extended capability in the same housings. See Reducing bushings
| Anderson Power Products | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1328g2-bk | 1328g2-bk |
| Product Name | Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact | Contacts |
| Mounting | Inline, Panel/Bulkhead |