Anderson Power Products Plug And Socket Connector Housing; Product Range Anderson Power Products 1327G7FP

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP15/45 Powerpole Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP15/45 Power, Ground Wire, or PCB Contacts; Colour:White RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP15/45 Powerpole Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP15/45 Power, Ground Wire, or PCB Contacts; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Anderson Power Products - 09J4108 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Anderson Power Products
09J4108
Plug And Socket Connector Housing; Product Range Anderson Power Products 09J4108
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP15/45 Powerpole Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP15/45 Power, Ground Wire, or PCB Contacts; Colour:White RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP15/45 Powerpole Series; Gender:Hermaphroditic; No. of Positions:1Positions; Pitch Spacing:-; For Use With:PP15/45 Power, Ground Wire, or PCB Contacts; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09J4108
Product Name Plug And Socket Connector Housing; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details