The PP15/45 series includes finger-proof white housings rated for up to 55 amps per pole, compatible with wire sizes from 20 to 10 AWG (0.75 to 6 mm²). The 1327G7FP-BK housing features a ribbed mating interface that prevents accidental contact with live circuits, meets UL1977 section 10.2, and is rated IP20. It does not mate with standard housings. The housing dimensions are 24.6 mm in length, 8.4 mm in width, and 7.9 mm in height.
Improved on the original APP design by adding ribs to mating interface to protect against accidental contact with live circuits. Meets the requirementsof UL1977 section 10.2 and is rated IP20. Will not mate with standard housings. White
HOUSING & SP PP15/45 FINGER PROO
Powerpole® Housing Finger Proof Connectors
Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products.
PP15/45 FING PRF WHT BULK ROHS COMPLIANT: YES
| Anderson Power Products | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1327G7FP-BK | 1327G7FP-BK | 70162013 | 89M2901 |
| Product Name | Powerpole ® 15-45 Finger Proof Housings White | Blade Type Power Connector Housings | PowerPole Housings; 2200; UL94 V-0; White | Pp15/45 Fing Prf Wht Bulk Rohs Compliant Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps |