Anderson Power Products Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1327G7

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Rows: 2 Mounting Type: Fixed Contact Termination: Solder, PCB Color: Gray Features: series Field Programmable Gate Array (FPGA) IC 502 212992 16640 652-BGA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Rows: 2 Mounting Type: Fixed Contact Termination: Solder, PCB Color: Gray Features: series Field Programmable Gate Array (FPGA) IC 502 212992 16640 652-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Rows: 2 Mounting Type: Fixed Contact Termination: Solder, PCB Color: Gray Features: series Field Programmable Gate Array (FPGA) IC 502 212992 16640 652-BGA

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Number of Rows: 2
Mounting Type: Fixed
Contact Termination: Solder, PCB
Color: Gray
Features: series Field Programmable Gate Array (FPGA) IC 502 212992 16640 652-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3986SLDTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 1826809 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details