Anderson Power Products Plug/rcpt Housing, 1Pos, Black; Product Range Anderson Power Products 1327G6FP

Description
PLUG/RCPT HOUSING, 1POS, BLACK; Product Range:PP15/45 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:APP PP15/45 Power, Ground Wire, or PCB Contacts RoHS Compliant: Yes
Description
PLUG/RCPT HOUSING, 1POS, BLACK; Product Range:PP15/45 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:APP PP15/45 Power, Ground Wire, or PCB Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug/rcpt Housing, 1Pos, Black; Product Range Anderson Power Products - 41AH6166 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Housing, 1Pos, Black; Product Range Anderson Power Products
41AH6166
Plug/rcpt Housing, 1Pos, Black; Product Range Anderson Power Products 41AH6166
PLUG/RCPT HOUSING, 1POS, BLACK; Product Range:PP15/45 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:APP PP15/45 Power, Ground Wire, or PCB Contacts RoHS Compliant: Yes

PLUG/RCPT HOUSING, 1POS, BLACK; Product Range:PP15/45 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:APP PP15/45 Power, Ground Wire, or PCB Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6166
Product Name Plug/rcpt Housing, 1Pos, Black; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details