Anderson Power Products Powerpole ® 15-45 Finger Proof Housings Black 1327G6FP-BK

Description
Improved on the original APP design by adding ribs to mating interface to protect against accidental contact with live circuits. Meets the requirementsof UL1977 section 10.2 and is rated IP20. Will not mate with standard housings. Black
Request a Quote
Description
Improved on the original APP design by adding ribs to mating interface to protect against accidental contact with live circuits. Meets the requirementsof UL1977 section 10.2 and is rated IP20. Will not mate with standard housings. Black
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PP15/45 finger proof housing in black, rated for up to 55 amps per pole and compatible with wire sizes from 20 to 10 AWG (0.75 to 6 mm²). Features ribs on the mating interface for protection against accidental contact with live circuits, meets UL1977 section 10.2, and is rated IP20. Does not mate with standard housings.

Datasheet Summary
Powered by GS/AI

PP15/45 finger proof housing in black, rated for up to 55 amps per pole and compatible with wire sizes from 20 to 10 AWG (0.75 to 6 mm²). Features ribs on the mating interface for protection against accidental contact with live circuits, meets UL1977 section 10.2, and is rated IP20. Does not mate with standard housings.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Sterling, MA, United States
Powerpole ® 15-45 Finger Proof Housings Black
1327G6FP-BK
Powerpole ® 15-45 Finger Proof Housings Black 1327G6FP-BK
Improved on the original APP design by adding ribs to mating interface to protect against accidental contact with live circuits. Meets the requirementsof UL1977 section 10.2 and is rated IP20. Will not mate with standard housings. Black

Improved on the original APP design by adding ribs to mating interface to protect against accidental contact with live circuits. Meets the requirementsof UL1977 section 10.2 and is rated IP20. Will not mate with standard housings. Black

Supplier's Site Datasheet
Swedesboro, NJ, United States
Power Connectors
1327G6FP-BK
Power Connectors 1327G6FP-BK
PP15/45 HSG FING PRF BLK BULK

PP15/45 HSG FING PRF BLK BULK

Buy Now
Pp15/45 Hsg Fing Prf Blk Bulk Rohs Compliant Anderson Power Products - 89M2899 - Newark, An Avnet Company
Chicago, IL, United States
Pp15/45 Hsg Fing Prf Blk Bulk Rohs Compliant Anderson Power Products
89M2899
Pp15/45 Hsg Fing Prf Blk Bulk Rohs Compliant Anderson Power Products 89M2899
PP15/45 HSG FING PRF BLK BULK ROHS COMPLIANT: YES

PP15/45 HSG FING PRF BLK BULK ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connector Housings - 1327G6FP-BK - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Housings
1327G6FP-BK
Blade Type Power Connector Housings 1327G6FP-BK
HOUSING/SP PP15/45 BLACK FINGER

HOUSING/SP PP15/45 BLACK FINGER

Supplier's Site Datasheet
PowerPole Housings; 2200; UL94 V-0; Black - 70162012 - Allied Electronics, Inc.
Fort Worth, TX, USA
PowerPole Housings; 2200; UL94 V-0; Black
70162012
PowerPole Housings; 2200; UL94 V-0; Black 70162012
Powerpole® Housing Finger Proof Connectors Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.32" × 0.32" × 0.97" Housing 1.63" Length for a Mated Set

Powerpole® Housing Finger Proof Connectors
Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products.

  • 0.32" × 0.32" × 0.97" Housing
  • 1.63" Length for a Mated Set
Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1327G6FP-BK 1327G6FP-BK 89M2899 1327G6FP-BK 70162012
Product Name Powerpole ® 15-45 Finger Proof Housings Black Power Connectors Pp15/45 Hsg Fing Prf Blk Bulk Rohs Compliant Anderson Power Products Blade Type Power Connector Housings PowerPole Housings; 2200; UL94 V-0; Black
Current Rating 45.0 to 55.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Contacts - 113920P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers