Anderson Power Products Plug And Socket Connector Housing; Product Range Anderson Power Products 1327G5FP

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP15/45 Powerpole Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP15/45 Power, Ground Wire, or PCB Contacts; Colour:Green RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP15/45 Powerpole Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP15/45 Power, Ground Wire, or PCB Contacts; Colour:Green RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Anderson Power Products - 28K5854 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Anderson Power Products
28K5854
Plug And Socket Connector Housing; Product Range Anderson Power Products 28K5854
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP15/45 Powerpole Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP15/45 Power, Ground Wire, or PCB Contacts; Colour:Green RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP15/45 Powerpole Series; Gender:Hermaphroditic; No. of Positions:1Positions; Pitch Spacing:-; For Use With:PP15/45 Power, Ground Wire, or PCB Contacts; Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28K5854
Product Name Plug And Socket Connector Housing; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details