The 1327G5 is a standard color-coded housing for the PP15/45 series, designed for wire-to-wire or wire-to-board applications with wire sizes from 20 to 10 AWG (0.75 to 6 mm²), supporting up to 55 amps per pole. It has an open interface incompatible with finger-proof housings and meets UL1977 section 10.2 and IP20 standards. Its dimensions are 0.97 in. length, 0.31 in. height, and 0.33 in. width.
This original housing design has an open interface and is available in a wide array of colors. Will not mate with finger proof housings. Green
PP15/45 HSG GRN ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1327G5 | 63M4101 |
| Product Name | Powerpole ® 15-45 Standard Housings Green | Pp15/45 Hsg Grn Rohs Compliant Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps |