Anderson Power Products Plug/rcpt Housing, 1Pos, Pc, Pink; Product Range Anderson Power Products 1327G22

Description
PLUG/RCPT HOUSING, 1POS, PC, PINK; Product Range:Powerpole PP15-45 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson Powerpole PP15-45 Series Power Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG/RCPT HOUSING, 1POS, PC, PINK; Product Range:Powerpole PP15-45 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson Powerpole PP15-45 Series Power Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/rcpt Housing, 1Pos, Pc, Pink; Product Range Anderson Power Products - 41AH6162 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Housing, 1Pos, Pc, Pink; Product Range Anderson Power Products
41AH6162
Plug/rcpt Housing, 1Pos, Pc, Pink; Product Range Anderson Power Products 41AH6162
PLUG/RCPT HOUSING, 1POS, PC, PINK; Product Range:Powerpole PP15-45 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson Powerpole PP15-45 Series Power Contacts RoHS Compliant: Yes

PLUG/RCPT HOUSING, 1POS, PC, PINK; Product Range:Powerpole PP15-45 Series; Gender:Plug, Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:Anderson Powerpole PP15-45 Series Power Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6162
Product Name Plug/rcpt Housing, 1Pos, Pc, Pink; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 210 mm (8.27 inch)
Bearing Bore / Ring O.D. 7.48 inch (190 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details