Anderson Power Products Powerpole ® 15-45 Standard Housings Pink 1327G22

Description
This original housing design has an open interface and is available in a wide array of colors. Will not mate with finger proof housings. Pink
Request a Quote
Description
This original housing design has an open interface and is available in a wide array of colors. Will not mate with finger proof housings. Pink
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PP15/45 series includes standard housings for wire-to-wire or wire-to-board applications, supporting wire sizes from 20 to 10 AWG (0.75 to 6 mm²) with a current rating up to 55 amps per pole. The 1327G22 is a pink standard housing with an open interface, incompatible with finger proof housings and rated IP20 per UL1977 section 10.2. It measures 24.6 mm in length, 8.4 mm in width, and 7.9 mm in height.

Datasheet Summary
Powered by GS/AI

The PP15/45 series includes standard housings for wire-to-wire or wire-to-board applications, supporting wire sizes from 20 to 10 AWG (0.75 to 6 mm²) with a current rating up to 55 amps per pole. The 1327G22 is a pink standard housing with an open interface, incompatible with finger proof housings and rated IP20 per UL1977 section 10.2. It measures 24.6 mm in length, 8.4 mm in width, and 7.9 mm in height.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 15-45 Standard Housings Pink
1327G22
Powerpole ® 15-45 Standard Housings Pink 1327G22
This original housing design has an open interface and is available in a wide array of colors. Will not mate with finger proof housings. Pink

This original housing design has an open interface and is available in a wide array of colors. Will not mate with finger proof housings. Pink

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
1327G22
Contacts 1327G22
PP15/45-HSG W/SPG-PINK

PP15/45-HSG W/SPG-PINK

Buy Now

Technical Specifications

  Anderson Power Products Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1327G22 1327G22
Product Name Powerpole ® 15-45 Standard Housings Pink Contacts
Current Rating 45.0 to 55.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High - 1347-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 66F3886 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers