Anderson Power Products Plug And Socket Connector Housing; Product Range Anderson Power Products 1327G21

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP15/45 Powerpole Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP15/45 Power, Ground Wire, or PCB Contacts; Colour:Brown RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP15/45 Powerpole Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP15/45 Power, Ground Wire, or PCB Contacts; Colour:Brown RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Anderson Power Products - 90B1346 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Anderson Power Products
90B1346
Plug And Socket Connector Housing; Product Range Anderson Power Products 90B1346
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP15/45 Powerpole Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP15/45 Power, Ground Wire, or PCB Contacts; Colour:Brown RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP15/45 Powerpole Series; Gender:Hermaphroditic; No. of Positions:1Positions; Pitch Spacing:-; For Use With:PP15/45 Power, Ground Wire, or PCB Contacts; Colour:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90B1346
Product Name Plug And Socket Connector Housing; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 185 mm (7.28 inch)
Bearing Bore / Ring O.D. 6.69 inch (170 mm)
View Details