The Powerpole® PP15/45 standard housing in gray is designed for wire-to-wire or wire-to-board applications with wire sizes from 20 to 10 AWG (0.75 to 6 mm²), rated for up to 55 amps per pole. It features an open interface incompatible with finger-proof housings and meets UL1977 section 10.2 and IP20 standards. The housing measures 24.6 mm in length, 8.4 mm in width, and 7.9 mm in height.
This original housing design has an open interface and is available in a wide array of colors. Will not mate with finger proof housings. Grey
PP15/45-HOUSING W/SPG-GRAY Product overview: 1327G18 from Anderson Power Products is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade Type Power Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 419-1327G18 can be used for catalog matching and distributor lookup.
PP15/45 HSG GRAY ROHS COMPLIANT: YES
| Anderson Power Products | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1327G18 | 419-1327G18 | 63M4097 |
| Product Name | Powerpole ® 15-45 Standard Housings Grey | Electronic Connector | Pp15/45 Hsg Gray Rohs Compliant Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps | 55.0 amps |