Anderson Power Products Connector Housing, 1Pos, Orange; Product Range Anderson Power Products 1327G17

Description
CONNECTOR HOUSING, 1POS, ORANGE; Product Range:Powerpole PP15-45 Series; Gender:-; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson POWERPOLE Series 20-10AWG Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, 1POS, ORANGE; Product Range:Powerpole PP15-45 Series; Gender:-; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson POWERPOLE Series 20-10AWG Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, 1Pos, Orange; Product Range Anderson Power Products - 41AH6160 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, 1Pos, Orange; Product Range Anderson Power Products
41AH6160
Connector Housing, 1Pos, Orange; Product Range Anderson Power Products 41AH6160
CONNECTOR HOUSING, 1POS, ORANGE; Product Range:Powerpole PP15-45 Series; Gender:-; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson POWERPOLE Series 20-10AWG Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, 1POS, ORANGE; Product Range:Powerpole PP15-45 Series; Gender:-; No. of Positions:1Positions; Pitch Spacing:-; For Use With:Anderson POWERPOLE Series 20-10AWG Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6160
Product Name Connector Housing, 1Pos, Orange; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47 mm (1.85 inch)
Bearing Bore / Ring O.D. 1.65 inch (42 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details