Anderson Power Products Conn Housing, Hermaphroditic, 1Pos; Product Range Anderson Power Products 1327G16FP

Description
CONN HOUSING, HERMAPHRODITIC, 1POS; Product Range:Powerpole PP15-45 Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson Powerpole PP15-45 Series Power Contacts RoHS Compliant: Yes
Description
CONN HOUSING, HERMAPHRODITIC, 1POS; Product Range:Powerpole PP15-45 Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson Powerpole PP15-45 Series Power Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Hermaphroditic, 1Pos; Product Range Anderson Power Products - 46AC5457 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Hermaphroditic, 1Pos; Product Range Anderson Power Products
46AC5457
Conn Housing, Hermaphroditic, 1Pos; Product Range Anderson Power Products 46AC5457
CONN HOUSING, HERMAPHRODITIC, 1POS; Product Range:Powerpole PP15-45 Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson Powerpole PP15-45 Series Power Contacts RoHS Compliant: Yes

CONN HOUSING, HERMAPHRODITIC, 1POS; Product Range:Powerpole PP15-45 Series; Gender:Hermaphroditic; No. of Positions:1Positions; Pitch Spacing:-; For Use With:Anderson Powerpole PP15-45 Series Power Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46AC5457
Product Name Conn Housing, Hermaphroditic, 1Pos; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details