PP15/45 finger proof housing in yellow, designed for wire-to-wire or wire-to-board applications with wire sizes from 20 to 10 AWG (0.75 to 6 mm²) and rated for up to 55 amps per pole. Features ribs on the mating interface for protection against accidental contact with live circuits, meets UL1977 section 10.2, and is rated IP20. Does not mate with standard housings. Dimensions are 24.6 mm in length, 8.4 mm in width, and 7.9 mm in height.
Improved on the original APP design by adding ribs to mating interface to protect against accidental contact with live circuits. Meets the requirementsof UL1977 section 10.2 and is rated IP20. Will not mate with standard housings. Yellow
PP15/45-HOUSING W/SPG-YELLOW F.P
PP15/45 HSG YEL FNGR PRF BULK ROHS COMPLIANT: YES
PP15/45-HSG W/SPG-YELLOW F.P. ROHS COMPLIANT: YES
| Anderson Power Products | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1327G16FP-BK | 1327G16FP-BK | 08R2117 |
| Product Name | Powerpole ® 15-45 Finger Proof Housings Yellow Bulk | Blade Type Power Connector Housings | Pp15/45 Hsg Yel Fngr Prf Bulk Rohs Compliant Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps |