Anderson Power Products Conn, Housing, Rcpt, 1Pos; Product Range Anderson Power Products 1327FP

Description
CONN, HOUSING, RCPT, 1POS; Product Range:Powerpole PP15-45 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson PP15-45 Series Power Contacts RoHS Compliant: Yes
Description
CONN, HOUSING, RCPT, 1POS; Product Range:Powerpole PP15-45 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson PP15-45 Series Power Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 1Pos; Product Range Anderson Power Products - 41AH6158 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 1Pos; Product Range Anderson Power Products
41AH6158
Conn, Housing, Rcpt, 1Pos; Product Range Anderson Power Products 41AH6158
CONN, HOUSING, RCPT, 1POS; Product Range:Powerpole PP15-45 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson PP15-45 Series Power Contacts RoHS Compliant: Yes

CONN, HOUSING, RCPT, 1POS; Product Range:Powerpole PP15-45 Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:Anderson PP15-45 Series Power Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6158
Product Name Conn, Housing, Rcpt, 1Pos; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details