Manufacturer: Anderson Power Products, Inc.
Win Source Part Number: 853942-1327
Series: Powerpole®
Features: 1 Position Blade Type Power Housing Connector
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
| Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1327 | 853942-1327 |
| Product Name | connector accessories | Unclassified - 1327 |