Anderson Power Products Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable 1323G1

Description
Powerpole® PP120 Silver Plated Wire Contacts #1 Cable Low Mating Force Also found in: /Powerpole® 120/SB 120/SB Smart
Request a Quote Datasheet
Description
Powerpole® PP120 Silver Plated Wire Contacts #1 Cable Low Mating Force Also found in: /Powerpole® 120/SB 120/SB Smart
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1 - Anderson Power Products
Sterling, MA, United States
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable
1323G1
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable 1323G1
Powerpole® PP120 Silver Plated Wire Contacts #1 Cable Low Mating Force Also found in: /Powerpole® 120/SB 120/SB Smart

Powerpole® PP120 Silver Plated Wire Contacts #1 Cable Low Mating Force Also found in: /Powerpole® 120/SB 120/SB Smart

Supplier's Site Datasheet
Blade Type Power Connector Contacts - 2243-1323G1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-1323G1-ND
Blade Type Power Connector Contacts 2243-1323G1-ND
Blade Contact 1 AWG Crimp Non-Gendered Silver

Blade Contact 1 AWG Crimp Non-Gendered Silver

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
1323G1
Contacts 1323G1
PP/SB120 CONT. FOR #1 CABLE

PP/SB120 CONT. FOR #1 CABLE

Buy Now
Contact, 1Awg, Crimp; Product Range Anderson Power Products - 71R7247 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 1Awg, Crimp; Product Range Anderson Power Products
71R7247
Contact, 1Awg, Crimp; Product Range Anderson Power Products 71R7247
CONTACT, 1AWG, CRIMP; Product Range:PP120, SB120 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:1AWG; Contact Plating:Silver Plated Contacts; For Use With:PP120 Powerpole Connectors RoHS Compliant: Yes

CONTACT, 1AWG, CRIMP; Product Range:PP120, SB120 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:1AWG; Contact Plating:Silver Plated Contacts; For Use With:PP120 Powerpole Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1323G1 2243-1323G1-ND 1323G1 71R7247
Product Name Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable Blade Type Power Connector Contacts Contacts Contact, 1Awg, Crimp; Product Range Anderson Power Products
Mounting Inline, Panel/Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Powerpole ® 180 Housing, Red - 1381G3-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details