The PP120 series Powerpole connectors are housings designed for wire contacts up to 1/0 AWG (50 mm²) and capable of handling up to 240 amps. The 1321G8 housing is gray and compatible with reducing bushings to accommodate wires as small as 8 AWG (10 mm²). It features silver-plated copper contacts with low resistance, supports up to 10,000 mating cycles, and is rated for hot plugging up to 60 amps at 120V DC. The housing is made of polycarbonate with a UL94 V-0 flammability rating and meets IEC 60529 IP20 for touch safety. It operates from -20°C to 105°C and has a dielectric withstanding voltage of 2,200 V AC. Mating and unmating forces are specified at 8 lbf (36 N), and the housing is designed for use with Anderson Power recommended tooling.
PP120 Housings The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts. Up to 240 Amps
Position Blade Type Power Housing Connector
PP120 HSG/SP - GRAY ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1321G8 | 2243-1321G8-ND | 71R7246 |
| Product Name | Powerpole ® 120 Housings Gray | Blade Type Power Connector Housings | Pp120 Hsg/sp - Gray Rohs Compliant Anderson Power Products |
| Mounting | Inline, Panel/Bulkhead | Free Hanging (In-Line) |