The PP120 series Powerpole® housing, identified by part number 1321G2-BK, is a white, stackable, single-pole connector designed for wire sizes from 8 AWG to 1/0 AWG (10 mm² to 50 mm²) and rated for up to 240 amps with silver-plated copper contacts. It features a polycarbonate housing with UL94 V-0 flammability rating, supports hot plugging up to 60 amps at 120V DC, and complies with IEC 60529 IP20 for touch safety. The connector operates from -20°C to 105°C and has a dielectric withstanding voltage of 2,200 V AC. Mating cycles are rated for 10,000, and contact resistance averages 5 milliohms. The housing dimensions are consistent with the PP120 series, accommodating wire insulation up to 15.24 mm in diameter.
PP120 Housings The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts. Up to 240 Amps
1 Position Blade Type Power Housing Connector Non-Gendered White
PP120-HSG W/SPG-WHITE BULK ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1321G2-BK | 2243-1321G2-BK-ND | 63M4088 |
| Product Name | Powerpole ® 120 Housings White | Blade Type Power Connector Housings | Pp120-Hsg W/spg-White Bulk Rohs Compliant Anderson Power Products |
| Mounting | Inline, Panel/Bulkhead | Free Hanging (In-Line) |