Anderson Power Products Plug/rcpt Housing, 1Pos, Black; Product Range Anderson Power Products 1321G1

Description
PLUG/RCPT HOUSING, 1POS, BLACK; Product Range:PP120 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP120 Wire or Busbar Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG/RCPT HOUSING, 1POS, BLACK; Product Range:PP120 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP120 Wire or Busbar Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/rcpt Housing, 1Pos, Black; Product Range Anderson Power Products - 41AH6155 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Housing, 1Pos, Black; Product Range Anderson Power Products
41AH6155
Plug/rcpt Housing, 1Pos, Black; Product Range Anderson Power Products 41AH6155
PLUG/RCPT HOUSING, 1POS, BLACK; Product Range:PP120 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP120 Wire or Busbar Contacts RoHS Compliant: Yes

PLUG/RCPT HOUSING, 1POS, BLACK; Product Range:PP120 Powerpole Series; Gender:Plug, Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:PP120 Wire or Busbar Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6155
Product Name Plug/rcpt Housing, 1Pos, Black; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.3 inch (33 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details